POLYCASE® Enclosur;ABS;5x1.5 in.;Mountitng Boss and Flange;Utility;General Use;Black LP-55FMB BLACK

Description
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray
Description
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosur;ABS;5x1.5 in.;Mountitng Boss and Flange;Utility;General Use;Black - 70196727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosur;ABS;5x1.5 in.;Mountitng Boss and Flange;Utility;General Use;Black
70196727
Enclosur;ABS;5x1.5 in.;Mountitng Boss and Flange;Utility;General Use;Black 70196727
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material

  • PC board Mounting bosses are a no-cost option
  • Availabel with or without Mounting flanges
  • Case screws on to base
  • Available with or without Mounting Flange (F)
  • Available with Internal Mounting Bosses (MB)
  • Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0)
  • Screw-On Covers and Screws Included
  • Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available
  • Also Available in Bone or Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196727
Product Name Enclosur;ABS;5x1.5 in.;Mountitng Boss and Flange;Utility;General Use;Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details