POLYCASE® Enclosure;Desktop;ABS;4.25x1.375 in.;Textured;Utility;General Use;Black LP-35MB BLACK

Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board Mounting Mounting flanges Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray
Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board Mounting Mounting flanges Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosure;Desktop;ABS;4.25x1.375 in.;Textured;Utility;General Use;Black - 70196738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Desktop;ABS;4.25x1.375 in.;Textured;Utility;General Use;Black
70196738
Enclosure;Desktop;ABS;4.25x1.375 in.;Textured;Utility;General Use;Black 70196738
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board Mounting Mounting flanges Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish

  • PC board Mounting
  • Mounting flanges
  • Available with or without Mounting Flange (F)
  • Available with Internal Mounting Bosses (MB)
  • Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0)
  • Screw-On Covers and Screws Included
  • Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available
  • Also Available in Bone or Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196738
Product Name Enclosure;Desktop;ABS;4.25x1.375 in.;Textured;Utility;General Use;Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

800H 30 mm Push-Button Station - 800H-2HAR4T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Development Board Enclosures - 2539305 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 1.26 inch (32 mm)
Depth 5.12 inch (130 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details