POLYCASE® Enclosure;ABS;2.5x2.5x0.9 in.;Mounting Flange;Textured;Utility;General Use;Black LP-11F BLACK

Description
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray
Description
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosure;ABS;2.5x2.5x0.9 in.;Mounting Flange;Textured;Utility;General Use;Black - 70196752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;ABS;2.5x2.5x0.9 in.;Mounting Flange;Textured;Utility;General Use;Black
70196752
Enclosure;ABS;2.5x2.5x0.9 in.;Mounting Flange;Textured;Utility;General Use;Black 70196752
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material

  • PC board Mounting bosses are a no-cost option
  • Availabel with or without Mounting flanges
  • Case screws on to base
  • Available with or without Mounting Flange (F)
  • Available with Internal Mounting Bosses (MB)
  • Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0)
  • Screw-On Covers and Screws Included
  • Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available
  • Also Available in Bone or Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196752
Product Name Enclosure;ABS;2.5x2.5x0.9 in.;Mounting Flange;Textured;Utility;General Use;Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers