POLYCASE® Enclosure;5 Button;Handheld;Keyfob;ABS;2.2x1.3x0.45 in.;Remote control;PCB Mount FB-20-5

Description
1.340 in. W, 0.235 in. Internal Depth, PC Board Mount ABS Plastic Enclosures 1 through 5 button rubber keypad Five Styles — from 1 to 5 Buttons Recessed Label Area on Back Keypad Printing Available Material ABS Plastic PC Board Is Captured Between Standoffs When Unit Is Snapped Together Case Will Hold a Small Coin Cell, Lithium-Type Battery (Not Included) Available in Black with Gray Buttons
Description
1.340 in. W, 0.235 in. Internal Depth, PC Board Mount ABS Plastic Enclosures 1 through 5 button rubber keypad Five Styles — from 1 to 5 Buttons Recessed Label Area on Back Keypad Printing Available Material ABS Plastic PC Board Is Captured Between Standoffs When Unit Is Snapped Together Case Will Hold a Small Coin Cell, Lithium-Type Battery (Not Included) Available in Black with Gray Buttons

Suppliers

Company
Product
Description
Supplier Links
Enclosure;5 Button;Handheld;Keyfob;ABS;2.2x1.3x0.45 in.;Remote control;PCB Mount - 70196768 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;5 Button;Handheld;Keyfob;ABS;2.2x1.3x0.45 in.;Remote control;PCB Mount
70196768
Enclosure;5 Button;Handheld;Keyfob;ABS;2.2x1.3x0.45 in.;Remote control;PCB Mount 70196768
1.340 in. W, 0.235 in. Internal Depth, PC Board Mount ABS Plastic Enclosures 1 through 5 button rubber keypad Five Styles — from 1 to 5 Buttons Recessed Label Area on Back Keypad Printing Available Material ABS Plastic PC Board Is Captured Between Standoffs When Unit Is Snapped Together Case Will Hold a Small Coin Cell, Lithium-Type Battery (Not Included) Available in Black with Gray Buttons

1.340 in. W, 0.235 in. Internal Depth, PC Board Mount ABS Plastic Enclosures

  • 1 through 5 button rubber keypad
  • Five Styles — from 1 to 5 Buttons
  • Recessed Label Area on Back
  • Keypad Printing Available
  • Material ABS Plastic
  • PC Board Is Captured Between Standoffs When Unit Is Snapped Together
  • Case Will Hold a Small Coin Cell, Lithium-Type Battery (Not Included)
  • Available in Black with Gray Buttons
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196768
Product Name Enclosure;5 Button;Handheld;Keyfob;ABS;2.2x1.3x0.45 in.;Remote control;PCB Mount
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details