POLYCASE® Enclos,Desktop;Instrument;ABS Plastc;8.25x5x3 in.;General Use;Blak;Utility DC-58 BLACK

Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone
Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Suppliers

Company
Product
Description
Supplier Links
Enclos,Desktop;Instrument;ABS Plastc;8.25x5x3 in.;General Use;Blak;Utility - 70196673 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclos,Desktop;Instrument;ABS Plastc;8.25x5x3 in.;General Use;Blak;Utility
70196673
Enclos,Desktop;Instrument;ABS Plastc;8.25x5x3 in.;General Use;Blak;Utility 70196673
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish

  • PC board mounting
  • Mounting flanges
  • Insert mold capability allows for custom molding without expensive tooling
  • Screw into threaded brass inserts for cover on⁄cover off applications closure
  • Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover
  • UL 94-5VA Flame Retardant ABS — Black Only
  • Heavy-Duty Design, 0.100" Wall Thickness
  • Screw-On Covers and Screws Included
  • Brass Inserts for Cover Removing and Refastening
  • Textured Surface
  • Internal PC Board Mounting Bosses
  • Stocked in Black and Lt. Gray; Available in Bone
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196673
Product Name Enclos,Desktop;Instrument;ABS Plastc;8.25x5x3 in.;General Use;Blak;Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details