POLYCASE® Enclos,Desktop;Instrument;ABS;7.62x4.62x2.25 in;Mounting Flange;General Use;Gray DC-47F LIGHT GRAY

Description
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone
Description
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Suppliers

Company
Product
Description
Supplier Links
Enclos,Desktop;Instrument;ABS;7.62x4.62x2.25 in;Mounting Flange;General Use;Gray - 70196783 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclos,Desktop;Instrument;ABS;7.62x4.62x2.25 in;Mounting Flange;General Use;Gray
70196783
Enclos,Desktop;Instrument;ABS;7.62x4.62x2.25 in;Mounting Flange;General Use;Gray 70196783
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Plastic Enclosure, Flame Retardant ABS Plastic Material

  • Closure: Screw into threaded brass inserts for cover on⁄cover off applications
  • Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads
  • Gasket: DC-58 & 85 have an optional rubber gasket for m
  • UL 94-5VA Flame Retardant ABS — Black Only
  • Heavy-Duty Design, 0.100" Wall Thickness
  • Screw-On Covers and Screws Included
  • Brass Inserts for Cover Removing and Refastening
  • Textured Surface
  • Internal PC Board Mounting Bosses
  • Stocked in Black and Lt. Gray; Available in Bone
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196783
Product Name Enclos,Desktop;Instrument;ABS;7.62x4.62x2.25 in;Mounting Flange;General Use;Gray
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details
Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843 - 70016718 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.54 inch (89.99 mm)
Width 10.24 inch (260 mm)
View Details