POLYCASE® Enclos,Desktop;Instrument;ABS;7.62x4.62x2.25 in;Mounting Flange;General Use;Blak DC-47F BLACK

Description
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone
Description
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Suppliers

Company
Product
Description
Supplier Links
Enclos,Desktop;Instrument;ABS;7.62x4.62x2.25 in;Mounting Flange;General Use;Blak - 70196787 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclos,Desktop;Instrument;ABS;7.62x4.62x2.25 in;Mounting Flange;General Use;Blak
70196787
Enclos,Desktop;Instrument;ABS;7.62x4.62x2.25 in;Mounting Flange;General Use;Blak 70196787
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Plastic Enclosure, Flame Retardant ABS Plastic Material

  • Closure: Screw into threaded brass inserts for cover on⁄cover off applications
  • Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads
  • Gasket: DC-58 & 85 have an optional rubber gasket for m
  • UL 94-5VA Flame Retardant ABS — Black Only
  • Heavy-Duty Design, 0.100" Wall Thickness
  • Screw-On Covers and Screws Included
  • Brass Inserts for Cover Removing and Refastening
  • Textured Surface
  • Internal PC Board Mounting Bosses
  • Stocked in Black and Lt. Gray; Available in Bone
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196787
Product Name Enclos,Desktop;Instrument;ABS;7.62x4.62x2.25 in;Mounting Flange;General Use;Blak
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details