POLYCASE® Enclosur,Desktop;Instrument;ABS;Mounting Flange;4.6x4.6x2.2 in.;General Use;Gray DC-44F LIGHT GRAY

Description
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone
Description
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Suppliers

Company
Product
Description
Supplier Links
Enclosur,Desktop;Instrument;ABS;Mounting Flange;4.6x4.6x2.2 in.;General Use;Gray - 70196781 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosur,Desktop;Instrument;ABS;Mounting Flange;4.6x4.6x2.2 in.;General Use;Gray
70196781
Enclosur,Desktop;Instrument;ABS;Mounting Flange;4.6x4.6x2.2 in.;General Use;Gray 70196781
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Plastic Enclosure, Flame Retardant ABS Plastic Material

  • Closure: Screw into threaded brass inserts for cover on⁄cover off applications
  • Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads
  • Gasket: DC-58 & 85 have an optional rubber gasket for m
  • UL 94-5VA Flame Retardant ABS — Black Only
  • Heavy-Duty Design, 0.100" Wall Thickness
  • Screw-On Covers and Screws Included
  • Brass Inserts for Cover Removing and Refastening
  • Textured Surface
  • Internal PC Board Mounting Bosses
  • Stocked in Black and Lt. Gray; Available in Bone
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196781
Product Name Enclosur,Desktop;Instrument;ABS;Mounting Flange;4.6x4.6x2.2 in.;General Use;Gray
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306172 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.36 inch (60 mm)
Depth 1.3 inch (33 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
IP67 Polycarbonate Enclosure With Metric Knockouts - SPCM Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details