POLYCASE® Enclosu,Potting Box;Wallmount;ABS Plastc;3x0.87x2 in;Mounting Flange;General Use BF-020308

Description
ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color Mounting flanges Bonded to an internal ledge closure Ideal for Potting and Encapsulating UL 94-V0 Flame Retardant ABS Plastic Exact Fitting Covers, Glue-On Some Sizes Available with Optional Internal Mounting Bosses Stocked in Black
Description
ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color Mounting flanges Bonded to an internal ledge closure Ideal for Potting and Encapsulating UL 94-V0 Flame Retardant ABS Plastic Exact Fitting Covers, Glue-On Some Sizes Available with Optional Internal Mounting Bosses Stocked in Black

Suppliers

Company
Product
Description
Supplier Links
Enclosu,Potting Box;Wallmount;ABS Plastc;3x0.87x2 in;Mounting Flange;General Use - 70196656 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosu,Potting Box;Wallmount;ABS Plastc;3x0.87x2 in;Mounting Flange;General Use
70196656
Enclosu,Potting Box;Wallmount;ABS Plastc;3x0.87x2 in;Mounting Flange;General Use 70196656
ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color Mounting flanges Bonded to an internal ledge closure Ideal for Potting and Encapsulating UL 94-V0 Flame Retardant ABS Plastic Exact Fitting Covers, Glue-On Some Sizes Available with Optional Internal Mounting Bosses Stocked in Black

ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color

  • Mounting flanges
  • Bonded to an internal ledge closure
  • Ideal for Potting and Encapsulating
  • UL 94-V0 Flame Retardant ABS Plastic
  • Exact Fitting Covers, Glue-On
  • Some Sizes Available with Optional Internal Mounting Bosses
  • Stocked in Black
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196656
Product Name Enclosu,Potting Box;Wallmount;ABS Plastc;3x0.87x2 in;Mounting Flange;General Use
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4636 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details