Poly-Tainer Polyethylene PE Containers, Sunset Rounds 8oz.

Description
Neck Size: 24/410 SP
Description
Neck Size: 24/410 SP

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Sunset Rounds 8oz. -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Sunset Rounds 8oz.
Polyethylene PE Containers, Sunset Rounds 8oz.
Neck Size: 24/410 SP

Neck Size: 24/410 SP

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Sunset Rounds 8oz.
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details