Poly-Tainer Polyethylene PE Containers, Modified Cylinder Rounds 2oz.

Description
Neck Size: 24/410
Description
Neck Size: 24/410

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Modified Cylinder Rounds 2oz. -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Modified Cylinder Rounds 2oz.
Polyethylene PE Containers, Modified Cylinder Rounds 2oz.
Neck Size: 24/410

Neck Size: 24/410

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Modified Cylinder Rounds 2oz.
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details