Poly-Tainer Polyethylene PE Containers, Flat Ovals 8oz.

Description
Neck Size: 24/410
Description
Neck Size: 24/410

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Flat Ovals 8oz. -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Flat Ovals 8oz.
Polyethylene PE Containers, Flat Ovals 8oz.
Neck Size: 24/410

Neck Size: 24/410

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Flat Ovals 8oz.
Container Type BottleJar
Material Polyethylene (PE)
Volume Capacity 0.0625 gallons (0.2366 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details