Poly-Tainer Polyethylene PE Containers, Delfino 8oz.

Description
Neck Size: 24/410
Description
Neck Size: 24/410

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Delfino 8oz. -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Delfino 8oz.
Polyethylene PE Containers, Delfino 8oz.
Neck Size: 24/410

Neck Size: 24/410

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Delfino 8oz.
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 1786351 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5 inch (127 mm)
Length 5 inch (127 mm)
View Details