Poly-Tainer Polyethylene PE Containers, Cylinders Sharp Shoulder 8oz.

Description
Neck Size: 38/400
Description
Neck Size: 38/400

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Cylinders  Sharp Shoulder 8oz. -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Cylinders Sharp Shoulder 8oz.
Polyethylene PE Containers, Cylinders Sharp Shoulder 8oz.
Neck Size: 38/400

Neck Size: 38/400

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Cylinders Sharp Shoulder 8oz.
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details