POLYETHYLENE PE CONTAINERS, CYLINDERS SHARP SHOULDER 16OZ
Poly-Tainer
Polyethylene PE Containers, Cylinders Sharp Shoulder 16oz
Description
Neck Size: 38/400
Description
Neck Size: 38/400
Suppliers
Polyethylene PE Containers, Cylinders Sharp Shoulder 16oz
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Name
|
Polyethylene PE Containers, Cylinders Sharp Shoulder 16oz |
|
Container Type
|
BottleJar
|
Unlock Full Specs
to access all available technical data
Similar Products
Container Type
Vial; Box
Material
Steel; Lead Lined/Filled
View Details
Container Type
Box
Height
0.5748 inch (14.6 mm)
Length
5.43 inch (138 mm)
View Details