Poly-Tainer Polyethylene PE Containers, Boston Rounds 8oz

Description
Neck Size: 24/410, 24/415
Description
Neck Size: 24/410, 24/415

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Boston Rounds 8oz -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Boston Rounds 8oz
Polyethylene PE Containers, Boston Rounds 8oz
Neck Size: 24/410, 24/415

Neck Size: 24/410, 24/415

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Boston Rounds 8oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 1908441 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 7.87 inch (200 mm)
View Details