Poly-Tainer Polyethylene PE Containers, Boston Rounds 32oz

Description
Neck Size: 28/410, 38/430
Description
Neck Size: 28/410, 38/430

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Boston Rounds 32oz -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Boston Rounds 32oz
Polyethylene PE Containers, Boston Rounds 32oz
Neck Size: 28/410, 38/430

Neck Size: 28/410, 38/430

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Boston Rounds 32oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908437 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details