Poly-Tainer Polyethylene PE Containers, Boston Rounds 2oz

Description
Neck Size: 20/410, 20/415
Description
Neck Size: 20/410, 20/415

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Boston Rounds 2oz -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Boston Rounds 2oz
Polyethylene PE Containers, Boston Rounds 2oz
Neck Size: 20/410, 20/415

Neck Size: 20/410, 20/415

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Boston Rounds 2oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Chemical Tanks - 1218608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pe
Volume Capacity 26.42 gallons (100 liters)
Height 29.92 inch (760 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details