Poly-Tainer Polyethylene PE Containers, Barrington Oblong 8oz.

Description
Neck Size: 24/410
Description
Neck Size: 24/410

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Barrington Oblong 8oz. -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Barrington Oblong 8oz.
Polyethylene PE Containers, Barrington Oblong 8oz.
Neck Size: 24/410

Neck Size: 24/410

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Barrington Oblong 8oz.
Container Type BottleJar
Material Plastic; Polyethylene (PE)
Volume Capacity 0.0625 gallons (0.2366 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details