Manufacturer: Pololu Corporation
Win Source Part Number: 1329350-4890
Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC
Type: DC Motor
Termination Style: Cable with Connector
Standard Package: 1
Voltage - Rated: 12VDC
Function: Gearmotor
Encoder Type: Incremental
RPM: 14 RPM
Motor Type: Brushed
Diameter - Shaft: 0.157" (4.00mm)
Length - Shaft and Bearing: 0.492" (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
HTSUS: 8501.10.0000
Other Part Number: 2183-4890
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 4890 |
| Product Name | Motors, Actuators, Solenoids and Drivers - Motors - AC, DC |
| Motor Type | DC Motor |