Manufacturer: Pololu Corporation
Win Source Part Number: 856177-4863
Series: Pololu 25D Metal Gearmotors
Features: Brushed DC Motor Gearmotor 370 RPM - Incremental 12VDC
Categories: Motors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8501.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 856177-4863 |
| Product Name | Unclassified - 4863 |