Manufacturer: Pololu Corporation
Win Source Part Number: 856174-4828
Series: Pololu 25D Metal Gearmotors
Features: Brushed DC Motor Gearmotor 34 RPM - Incremental 6VDC
Categories: Motors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8501.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 856174-4828 |
| Product Name | Unclassified - 4828 |