Pololu Corporation Motors, Actuators, Solenoids and Drivers - Motors - AC, DC 4744

Description
Win Source Part Number: 1380838-4744 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Series: Pololu 37D Metal Gearmotor Type: DC Motor Termination Style: Solder Tab Voltage - Rated: 12VDC Function: Gearmotor Power - Rated: 10W RPM: 150 RPM Motor Type: Brushed Diameter - Shaft: 0.236" (6.00mm) Length - Shaft and Bearing: 0.866" (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8501.10.4060 Mfr: Pololu Corporation Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380838-4744 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Series: Pololu 37D Metal Gearmotor Type: DC Motor Termination Style: Solder Tab Voltage - Rated: 12VDC Function: Gearmotor Power - Rated: 10W RPM: 150 RPM Motor Type: Brushed Diameter - Shaft: 0.236" (6.00mm) Length - Shaft and Bearing: 0.866" (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8501.10.4060 Mfr: Pololu Corporation Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Actuators, Solenoids and Drivers - Motors - AC, DC - 4744 - Win Source Electronics
Laguna Hills, CA, United States
Motors, Actuators, Solenoids and Drivers - Motors - AC, DC
4744
Motors, Actuators, Solenoids and Drivers - Motors - AC, DC 4744
Win Source Part Number: 1380838-4744 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Series: Pololu 37D Metal Gearmotor Type: DC Motor Termination Style: Solder Tab Voltage - Rated: 12VDC Function: Gearmotor Power - Rated: 10W RPM: 150 RPM Motor Type: Brushed Diameter - Shaft: 0.236" (6.00mm) Length - Shaft and Bearing: 0.866" (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8501.10.4060 Mfr: Pololu Corporation Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs

Win Source Part Number: 1380838-4744
Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC
Series: Pololu 37D Metal Gearmotor
Type: DC Motor
Termination Style: Solder Tab
Voltage - Rated: 12VDC
Function: Gearmotor
Power - Rated: 10W
RPM: 150 RPM
Motor Type: Brushed
Diameter - Shaft: 0.236" (6.00mm)
Length - Shaft and Bearing: 0.866" (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8501.10.4060
Mfr: Pololu Corporation
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gearmotors
Product Number 4744
Product Name Motors, Actuators, Solenoids and Drivers - Motors - AC, DC
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1082 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details