Manufacturer: Pololu Corporation
Win Source Part Number: 1331706-4694
Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC
Packaging: Bulk
Type: DC Motor
Termination Style: Wire Leads with Connector
Size / Dimension: Round - 1.457" Dia (37.00mm)
Standard Package: 1
Voltage - Rated: 24VDC
Function: Gearmotor
Encoder Type: Incremental
Power - Rated: 10W
RPM: 140 RPM
Motor Type: Brushed
Diameter - Shaft: 0.236" (6.00mm)
Length - Shaft and Bearing: 0.866" (22.00mm)
Mounting Hole Spacing: 1.220" (31.00mm)
Gear Reduction Ratio: 70
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8501.10.0000
Other Part Number: 2183-4694
| Win Source Electronics | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 4694 |
| Product Name | Motors, Actuators, Solenoids and Drivers - Motors - AC, DC |
| Motor Type | DC Motor |