Pololu Corporation Development Boards, Kits, Programmers - Evaluation Boards - Sensors 4601

Description
Manufacturer: Pololu Corporation Win Source Part Number: 1334057-4601 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Standard Package: 1 Interface: Analog Supplied Contents: Board(s), Accessories Sensing Range: 20mm ~ 80mm Embedded: Yes Utilized IC / Part: QTRXL-HD-01A Sensor Type: Phototransistor Voltage - Supply: 2.9V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable HTSUS: 8541.40.9500 Other Part Number: 2183-4601 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pololu Corporation Win Source Part Number: 1334057-4601 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Standard Package: 1 Interface: Analog Supplied Contents: Board(s), Accessories Sensing Range: 20mm ~ 80mm Embedded: Yes Utilized IC / Part: QTRXL-HD-01A Sensor Type: Phototransistor Voltage - Supply: 2.9V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable HTSUS: 8541.40.9500 Other Part Number: 2183-4601 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1334057-4601 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1334057-4601
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1334057-4601
Manufacturer: Pololu Corporation Win Source Part Number: 1334057-4601 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Standard Package: 1 Interface: Analog Supplied Contents: Board(s), Accessories Sensing Range: 20mm ~ 80mm Embedded: Yes Utilized IC / Part: QTRXL-HD-01A Sensor Type: Phototransistor Voltage - Supply: 2.9V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable HTSUS: 8541.40.9500 Other Part Number: 2183-4601 RoHS Status: RoHS Compliant

Manufacturer: Pololu Corporation
Win Source Part Number: 1334057-4601
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Packaging: Bulk
Standard Package: 1
Interface: Analog
Supplied Contents: Board(s), Accessories
Sensing Range: 20mm ~ 80mm
Embedded: Yes
Utilized IC / Part: QTRXL-HD-01A
Sensor Type: Phototransistor
Voltage - Supply: 2.9V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
HTSUS: 8541.40.9500
Other Part Number: 2183-4601
RoHS Status: RoHS Compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - 4601 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
4601
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards 4601
QTRXL-HD-01A REF SENSOR 1CHNL

QTRXL-HD-01A REF SENSOR 1CHNL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1334057-4601 4601
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-ACT86600EVK1-101-ND - DigiKey
Specs
Category Developement Board
Supported System Power Supply
View Details
TB,SYTX2-52HP-20W+ AH1647,50 - TB-972+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845108 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details