Pololu Corporation Development Boards, Kits, Programmers - Evaluation Boards - Sensors 4211

Description
Manufacturer: Pololu Corporation Win Source Part Number: 1334628-4211 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Standard Package: 1 Interface: Analog Supplied Contents: Board(s), Accessories Sensing Range: 5mm ~ 40mm Embedded: Yes Utilized IC / Part: QTR-HD-11A Sensor Type: Phototransistor Voltage - Supply: 2.9V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8541.40.9500 Other Part Number: 2183-4211 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pololu Corporation Win Source Part Number: 1334628-4211 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Standard Package: 1 Interface: Analog Supplied Contents: Board(s), Accessories Sensing Range: 5mm ~ 40mm Embedded: Yes Utilized IC / Part: QTR-HD-11A Sensor Type: Phototransistor Voltage - Supply: 2.9V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8541.40.9500 Other Part Number: 2183-4211 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1334628-4211 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1334628-4211
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1334628-4211
Manufacturer: Pololu Corporation Win Source Part Number: 1334628-4211 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Standard Package: 1 Interface: Analog Supplied Contents: Board(s), Accessories Sensing Range: 5mm ~ 40mm Embedded: Yes Utilized IC / Part: QTR-HD-11A Sensor Type: Phototransistor Voltage - Supply: 2.9V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8541.40.9500 Other Part Number: 2183-4211 RoHS Status: RoHS Compliant

Manufacturer: Pololu Corporation
Win Source Part Number: 1334628-4211
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Packaging: Bulk
Standard Package: 1
Interface: Analog
Supplied Contents: Board(s), Accessories
Sensing Range: 5mm ~ 40mm
Embedded: Yes
Utilized IC / Part: QTR-HD-11A
Sensor Type: Phototransistor
Voltage - Supply: 2.9V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
HTSUS: 8541.40.9500
Other Part Number: 2183-4211
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1334628-4211
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10142605-02 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB, TSS-53LNB3+, DQ1225,50 OHM - TB-779-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers