Pololu Corporation 9V 45W DC-DC Converter IC 4094

Description
DC DC CONVERTER 9V 45W Product overview: 4094 from Pololu Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 45W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 45W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-4094 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC DC CONVERTER 9V 45W Product overview: 4094 from Pololu Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 45W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 45W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-4094 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9V 45W DC-DC Converter IC - 132-4094 - ERSAELECTRONICS PTE. LTD.
Singapore
9V 45W DC-DC Converter IC
132-4094
9V 45W DC-DC Converter IC 132-4094
DC DC CONVERTER 9V 45W Product overview: 4094 from Pololu Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 45W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 45W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-4094 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 9V 45W Product overview: 4094 from Pololu Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 45W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 45W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-4094 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-4094
Product Name 9V 45W DC-DC Converter IC
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
40 V, 4 A, Synchronous, Wide Input Range Step-Down Converter with USB PD 3.0 PPS - ACT4752 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details