Pololu Corporation Evaluation and Demonstration Boards and Kits - 3771 3771

Description
Manufacturer: Pololu Corporation Win Source Part Number: 855828-3771 Features: Evaluation Board Package: Bulk Categories: Development Boards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8543.90.0000
Request a Quote Datasheet
Description
Manufacturer: Pololu Corporation Win Source Part Number: 855828-3771 Features: Evaluation Board Package: Bulk Categories: Development Boards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8543.90.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 3771 - 855828-3771 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - 3771
855828-3771
Evaluation and Demonstration Boards and Kits - 3771 855828-3771
Manufacturer: Pololu Corporation Win Source Part Number: 855828-3771 Features: Evaluation Board Package: Bulk Categories: Development Boards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8543.90.0000

Manufacturer: Pololu Corporation
Win Source Part Number: 855828-3771
Features: Evaluation Board
Package: Bulk
Categories: Development Boards
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8543.90.0000

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - 3771 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
3771
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits 3771
SHUNT REG 13.2V 1.50 OHM 15W

SHUNT REG 13.2V 1.50 OHM 15W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 855828-3771 3771
Product Name Evaluation and Demonstration Boards and Kits - 3771 Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CY2-283+,DQ1225,50 OHM - TB-973-CY2283C+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2864005 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details