Pololu Corporation Encoders - 3499 3499

Description
Manufacturer: Pololu Corporation Win Source Part Number: 906632-3499 Features: Rotary Encoder Magnetic 20 Digital, Quadtrature Vertical Mounting: Servo Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8543.90.0000
Request a Quote Datasheet
Description
Manufacturer: Pololu Corporation Win Source Part Number: 906632-3499 Features: Rotary Encoder Magnetic 20 Digital, Quadtrature Vertical Mounting: Servo Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8543.90.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - 3499
906632-3499
Encoders - 3499 906632-3499
Manufacturer: Pololu Corporation Win Source Part Number: 906632-3499 Features: Rotary Encoder Magnetic 20 Digital, Quadtrature Vertical Mounting: Servo Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8543.90.0000

Manufacturer: Pololu Corporation
Win Source Part Number: 906632-3499
Features: Rotary Encoder Magnetic 20 Digital, Quadtrature Vertical
Mounting: Servo Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8543.90.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 906632-3499
Product Name Encoders - 3499
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147E - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details