Manufacturer: Pololu Corporation
Win Source Part Number: 906506-3049
Series: Micro Metal Gearmotors
Features: Brushed DC Motor Gearmotor 1100 RPM 1.1W - 12VDC
Categories: Motors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8501.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906506-3049 |
| Product Name | Unclassified - 3049 |