Manufacturer: Pololu Corporation
Win Source Part Number: 855553-3044
Series: Micro Metal Gearmotors
Features: Brushed DC Motor Gearmotor 130 RPM 0.72W - 12VDC
Categories: Motors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8501.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855553-3044 |
| Product Name | Unclassified - 3044 |