Pololu Corporation Rectangular Cable Assemblies - 2315 2315

Description
Manufacturer: Pololu Corporation Win Source Part Number: 854652-2315 Features: Position Cable Assembly Rectangular Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8544.42.0000
Request a Quote Datasheet
Description
Manufacturer: Pololu Corporation Win Source Part Number: 854652-2315 Features: Position Cable Assembly Rectangular Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8544.42.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rectangular Cable Assemblies - 2315
854652-2315
Rectangular Cable Assemblies - 2315 854652-2315
Manufacturer: Pololu Corporation Win Source Part Number: 854652-2315 Features: Position Cable Assembly Rectangular Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8544.42.0000

Manufacturer: Pololu Corporation
Win Source Part Number: 854652-2315
Features: Position Cable Assembly Rectangular
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8544.42.0000

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2315
Cable Assemblies - Rectangular Cable Assemblies 2315
10' GLIDEFORCE ACTUATOR EXT CBL

10' GLIDEFORCE ACTUATOR EXT CBL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 854652-2315 2315
Product Name Rectangular Cable Assemblies - 2315 Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Precision Test Cable, Economy, 40.0 GHz, 72.0″ - E40-6FT-KMKM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details