Manufacturer: Pololu Corporation
Win Source Part Number: 854649-2310
Series: Glideforce
Features: Brushed DC Motor Linear Actuator - 6W - 12VDC
Categories: Motors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8501.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 854649-2310 |
| Product Name | Unclassified - 2310 |