Pololu Corporation Motors, Actuators, Solenoids and Drivers - Motors - AC, DC 2209

Description
Manufacturer: Pololu Corporation Win Source Part Number: 1332221-2209 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Type: DC Motor Termination Style: Screw Terminal Standard Package: 1 Voltage - Rated: 6VDC Function: Gearmotor RPM: 180 RPM Motor Type: Brushed Diameter - Shaft: 0.118" (3.00mm) Length - Shaft and Bearing: 0.551" (14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8501.10.4060 Other Part Number: 2183-2209 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pololu Corporation Win Source Part Number: 1332221-2209 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Type: DC Motor Termination Style: Screw Terminal Standard Package: 1 Voltage - Rated: 6VDC Function: Gearmotor RPM: 180 RPM Motor Type: Brushed Diameter - Shaft: 0.118" (3.00mm) Length - Shaft and Bearing: 0.551" (14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8501.10.4060 Other Part Number: 2183-2209 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Actuators, Solenoids and Drivers - Motors - AC, DC - 2209 - Win Source Electronics
Laguna Hills, CA, United States
Motors, Actuators, Solenoids and Drivers - Motors - AC, DC
2209
Motors, Actuators, Solenoids and Drivers - Motors - AC, DC 2209
Manufacturer: Pololu Corporation Win Source Part Number: 1332221-2209 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Type: DC Motor Termination Style: Screw Terminal Standard Package: 1 Voltage - Rated: 6VDC Function: Gearmotor RPM: 180 RPM Motor Type: Brushed Diameter - Shaft: 0.118" (3.00mm) Length - Shaft and Bearing: 0.551" (14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8501.10.4060 Other Part Number: 2183-2209 RoHS Status: RoHS Compliant

Manufacturer: Pololu Corporation
Win Source Part Number: 1332221-2209
Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC
Type: DC Motor
Termination Style: Screw Terminal
Standard Package: 1
Voltage - Rated: 6VDC
Function: Gearmotor
RPM: 180 RPM
Motor Type: Brushed
Diameter - Shaft: 0.118" (3.00mm)
Length - Shaft and Bearing: 0.551" (14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
HTSUS: 8501.10.4060
Other Part Number: 2183-2209
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gearmotors
Product Number 2209
Product Name Motors, Actuators, Solenoids and Drivers - Motors - AC, DC
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 6 volts - L12-30-100-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
DC Motors - 1440534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 2.2 In-lbs (2.55 kg-cm)
View Details
211 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details