Pololu Corporation Cable Assemblies - Jumper Wires, Pre-Crimped Leads 2069

Description
Manufacturer: Pololu Corporation Win Source Part Number: 1333236-2069 Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads Packaging: Bulk Color: White Wire Gauge: 22 AWG Length: 60.0" (1.52m) Contact End: Pin to Pin Number of Conductors: 5 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable HTSUS: 8544.42.0000 Other Part Number: 2183-2069 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pololu Corporation Win Source Part Number: 1333236-2069 Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads Packaging: Bulk Color: White Wire Gauge: 22 AWG Length: 60.0" (1.52m) Contact End: Pin to Pin Number of Conductors: 5 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable HTSUS: 8544.42.0000 Other Part Number: 2183-2069 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - 1333236-2069 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
1333236-2069
Cable Assemblies - Jumper Wires, Pre-Crimped Leads 1333236-2069
Manufacturer: Pololu Corporation Win Source Part Number: 1333236-2069 Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads Packaging: Bulk Color: White Wire Gauge: 22 AWG Length: 60.0" (1.52m) Contact End: Pin to Pin Number of Conductors: 5 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable HTSUS: 8544.42.0000 Other Part Number: 2183-2069 RoHS Status: RoHS Compliant

Manufacturer: Pololu Corporation
Win Source Part Number: 1333236-2069
Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads
Packaging: Bulk
Color: White
Wire Gauge: 22 AWG
Length: 60.0" (1.52m)
Contact End: Pin to Pin
Number of Conductors: 5
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
HTSUS: 8544.42.0000
Other Part Number: 2183-2069
RoHS Status: RoHS Compliant

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - 2069 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
2069
Cable Assemblies - Jumper Wires, Pre-Crimped Leads 2069
JUMPER WIRE 2PK M-M 60" WHITE

JUMPER WIRE 2PK M-M 60" WHITE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1333236-2069 2069
Product Name Cable Assemblies - Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers