Pololu Corporation Cable Assemblies - Jumper Wires, Pre-Crimped Leads 1857

Description
Manufacturer: Pololu Corporation Win Source Part Number: 1331688-1857 Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads Packaging: Bulk Color: Purple Wire Gauge: 26 AWG Length: 12.0" (304.8mm) Contact End: Socket to Pin Number of Conductors: 10 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable HTSUS: 8544.42.0000 Other Part Number: 2183-1857 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pololu Corporation Win Source Part Number: 1331688-1857 Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads Packaging: Bulk Color: Purple Wire Gauge: 26 AWG Length: 12.0" (304.8mm) Contact End: Socket to Pin Number of Conductors: 10 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable HTSUS: 8544.42.0000 Other Part Number: 2183-1857 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - 1331688-1857 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
1331688-1857
Cable Assemblies - Jumper Wires, Pre-Crimped Leads 1331688-1857
Manufacturer: Pololu Corporation Win Source Part Number: 1331688-1857 Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads Packaging: Bulk Color: Purple Wire Gauge: 26 AWG Length: 12.0" (304.8mm) Contact End: Socket to Pin Number of Conductors: 10 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable HTSUS: 8544.42.0000 Other Part Number: 2183-1857 RoHS Status: RoHS Compliant

Manufacturer: Pololu Corporation
Win Source Part Number: 1331688-1857
Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads
Packaging: Bulk
Color: Purple
Wire Gauge: 26 AWG
Length: 12.0" (304.8mm)
Contact End: Socket to Pin
Number of Conductors: 10
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
HTSUS: 8544.42.0000
Other Part Number: 2183-1857
RoHS Status: RoHS Compliant

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - 1857 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
1857
Cable Assemblies - Jumper Wires, Pre-Crimped Leads 1857
JUMPER WIRE 10PK M-F 12" PURPLE

JUMPER WIRE 10PK M-F 12" PURPLE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1331688-1857 1857
Product Name Cable Assemblies - Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-25-Q7N-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
System cable - 706-2500/306-400 - WAGO
Specs
Application Instrumentation and Control
View Details
Female BNC Breakout to XL2 and X100W Mini-Hooks - 1001XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details