DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:320rpm; Torque Max:30in-oz; Power Rating:1.3W; Gear Ratio TO: 1:-; Motor Size:-; External Length:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 88W1616 |
| Product Name | Dc Motor Type Pololu Robotics & Electronics |