Pololu Corporation Dc Motor Type Pololu Robotics & Electronics 1101

Description
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:320rpm; Torque Max:30in-oz; Power Rating:1.3W; Gear Ratio TO: 1:-; Motor Size:-; External Length:-; Product Range:
Description
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:320rpm; Torque Max:30in-oz; Power Rating:1.3W; Gear Ratio TO: 1:-; Motor Size:-; External Length:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Dc Motor Type Pololu Robotics & Electronics - 88W1616 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor Type Pololu Robotics & Electronics
88W1616
Dc Motor Type Pololu Robotics & Electronics 88W1616
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:320rpm; Torque Max:30in-oz; Power Rating:1.3W; Gear Ratio TO: 1:-; Motor Size:-; External Length:-; Product Range:

DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:320rpm; Torque Max:30in-oz; Power Rating:1.3W; Gear Ratio TO: 1:-; Motor Size:-; External Length:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 88W1616
Product Name Dc Motor Type Pololu Robotics & Electronics
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 19XX...20XP..., - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-046 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.2 amps
View Details