Pollack Pegasus Fabric 9916/02

Description
Color: silver chain Weight: 39 3/8 ounces per linear yard, 1220 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: silver chain Weight: 39 3/8 ounces per linear yard, 1220 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pegasus Fabric - 9916/02 - Pollack
New York, NY, USA
Pegasus Fabric
9916/02
Pegasus Fabric 9916/02
Color: silver chain Weight: 39 3/8 ounces per linear yard, 1220 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Color: silver chain
Weight: 39 3/8 ounces per linear yard, 1220 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9916/02
Product Name Pegasus Fabric
Material Synthetic; Polyester; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details