Pollack Dragon Fabric 9915/02

Description
Color: sceptre Weight: 23 7/8 ounces per linear yard, 740 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates
Description
Color: sceptre Weight: 23 7/8 ounces per linear yard, 740 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Dragon Fabric - 9915/02 - Pollack
New York, NY, USA
Dragon Fabric
9915/02
Dragon Fabric 9915/02
Color: sceptre Weight: 23 7/8 ounces per linear yard, 740 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Color: sceptre
Weight: 23 7/8 ounces per linear yard, 740 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Care should be taken not to fold this fabric. Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9915/02
Product Name Dragon Fabric
Material Synthetic; Cotton; Natural; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details