Pollack Screenery Fabric 9913/01

Description
Color: silver screen Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: silver screen Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Screenery Fabric - 9913/01 - Pollack
New York, NY, USA
Screenery Fabric
9913/01
Screenery Fabric 9913/01
Color: silver screen Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: silver screen
Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9913/01
Product Name Screenery Fabric
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details