Pollack Zamboni Fabric 9910/04

Description
Color: patina Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: patina Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Zamboni Fabric - 9910/04 - Pollack
New York, NY, USA
Zamboni Fabric
9910/04
Zamboni Fabric 9910/04
Color: patina Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: patina
Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: Italy
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9910/04
Product Name Zamboni Fabric
Material Synthetic; Cotton; Natural; Polyester; PVC / Vinyl; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details