Pollack Zamboni Fabric 9910/03

Description
Color: olive oil Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: olive oil Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Zamboni Fabric - 9910/03 - Pollack
New York, NY, USA
Zamboni Fabric
9910/03
Zamboni Fabric 9910/03
Color: olive oil Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: olive oil
Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: Italy
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9910/03
Product Name Zamboni Fabric
Material Synthetic; Cotton; Natural; Polyester; PVC / Vinyl; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details