Pollack Zamboni Fabric 9910/02

Description
Color: aluminum Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: aluminum Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Zamboni Fabric - 9910/02 - Pollack
New York, NY, USA
Zamboni Fabric
9910/02
Zamboni Fabric 9910/02
Color: aluminum Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: aluminum
Weight: 26 1/2 ounces per linear yard, 821 5/8 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: Italy
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9910/02
Product Name Zamboni Fabric
Material Synthetic; Cotton; Natural; Polyester; PVC / Vinyl; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details