Pollack Spring Shower Fabric 9909/06

Description
Color: lizard Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Indoor + Outdoor Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: lizard Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Indoor + Outdoor Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Spring Shower Fabric - 9909/06 - Pollack
New York, NY, USA
Spring Shower Fabric
9909/06
Spring Shower Fabric 9909/06
Color: lizard Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Indoor + Outdoor Designed by the Pollack Studio © 2005 Pollack & Associates

Color: lizard
Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: USA
Notes: Indoor + Outdoor Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9909/06
Product Name Spring Shower Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details