Pollack Spring Shower Fabric 9909/01

Description
Color: pearl Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Indoor + Outdoor Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: pearl Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Indoor + Outdoor Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Spring Shower Fabric - 9909/01 - Pollack
New York, NY, USA
Spring Shower Fabric
9909/01
Spring Shower Fabric 9909/01
Color: pearl Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Indoor + Outdoor Designed by the Pollack Studio © 2005 Pollack & Associates

Color: pearl
Weight: 10 5/8 ounces per linear yard, 329 1/4 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: USA
Notes: Indoor + Outdoor Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9909/01
Product Name Spring Shower Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details