Pollack Suede Charade Fabric 9908/25

Description
Color: tiger lily Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio
Description
Color: tiger lily Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Suede Charade Fabric - 9908/25 - Pollack
New York, NY, USA
Suede Charade Fabric
9908/25
Suede Charade Fabric 9908/25
Color: tiger lily Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio

Color: tiger lily
Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I
Origin: USA
Notes: Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9908/25
Product Name Suede Charade Fabric
Material Synthetic; Polyamide; Polyester; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Applications Aluminium, Welding, and Power Generation Industries
Features Thermal Insulation
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details