Pollack Suede Charade Fabric 9908/11

Description
Color: sparrow Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio
Description
Color: sparrow Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Suede Charade Fabric - 9908/11 - Pollack
New York, NY, USA
Suede Charade Fabric
9908/11
Suede Charade Fabric 9908/11
Color: sparrow Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio

Color: sparrow
Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I
Origin: USA
Notes: Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9908/11
Product Name Suede Charade Fabric
Material Synthetic; Polyamide; Polyester; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details