Pollack Suede Charade Fabric 9908/10

Description
Color: deer Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio
Description
Color: deer Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Suede Charade Fabric - 9908/10 - Pollack
New York, NY, USA
Suede Charade Fabric
9908/10
Suede Charade Fabric 9908/10
Color: deer Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio

Color: deer
Weight: 13 1/4 ounces per linear yard, 410 3/4 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (unadhered) - Class A UFAC - Class I
Origin: USA
Notes: Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9908/10
Product Name Suede Charade Fabric
Material Synthetic; Polyamide; Polyester; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details