Pollack Subtlety Fabric 9906/02

Description
Color: patina Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2002 Pollack & Associates
Description
Color: patina Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2002 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Subtlety Fabric - 9906/02 - Pollack
New York, NY, USA
Subtlety Fabric
9906/02
Subtlety Fabric 9906/02
Color: patina Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2002 Pollack & Associates

Color: patina
Weight: 14 ounces per linear yard, 434 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I
Origin: USA
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2002 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9906/02
Product Name Subtlety Fabric
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details